GE Lighting Standard Incandescent Lamp 60A/CL-2PK-120

Description
CLEAR COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 870 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet
Description
CLEAR COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 870 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 60A/CL-2PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
60A/CL-2PK-120
Standard Incandescent Lamp 60A/CL-2PK-120
CLEAR COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 870 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.12 INCH
  • CLEAR COLOR
  • 4.43 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 60 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 870 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.375 INCH
  • COLOR TEMPERATURE 2800 K
  • LIGHT CENTER LENGTH 3.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 60A/CL-2PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data