GE Lighting Standard Incandescent Lamp 60A/BLB/CD1-3PK-120

Description
BLACK COLOR 4.43 INCH OVERALL LENGTH 4.43 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 60 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE
Description
BLACK COLOR 4.43 INCH OVERALL LENGTH 4.43 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 60 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 60A/BLB/CD1-3PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
60A/BLB/CD1-3PK-120
Standard Incandescent Lamp 60A/BLB/CD1-3PK-120
BLACK COLOR 4.43 INCH OVERALL LENGTH 4.43 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 60 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE
  • BLACK COLOR
  • 4.43 INCH OVERALL LENGTH
  • 4.43 OVERALL LENGTH IN INCH
  • 120 V VOLTAGE RATING
  • 60 W WATTAGE
  • MEDIUM BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • C9 FILAMENT TYPE
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 60A/BLB/CD1-3PK-120
Product Name Standard Incandescent Lamp
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 912568 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Lamp - FT1210F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details