GE Lighting Standard Incandescent Lamp 60A/BLB-6PK-120

Description
BLACKLIGHT/BLACKLIGH T BLUE COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 30 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH
Datasheet
Description
BLACKLIGHT/BLACKLIGH T BLUE COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 30 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 60A/BLB-6PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
60A/BLB-6PK-120
Standard Incandescent Lamp 60A/BLB-6PK-120
BLACKLIGHT/BLACKLIGH T BLUE COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 30 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH
  • BLACKLIGHT/BLACKLIGHT BLUE COLOR
  • 4.43 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 30 STANDARD PACKAGE
  • 60 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • C9 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.375 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 60A/BLB-6PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data