GE Lighting Sealed Beam Lamp 6052-12.8

Description
INCANDESCENT TYPE 5.44 INCH OVERALL LENGTH AUTO HEADLAMP HIGH/LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR RECTANGULAR 142 X 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 55/65 W DESIGN WATTAGE BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet
Description
INCANDESCENT TYPE 5.44 INCH OVERALL LENGTH AUTO HEADLAMP HIGH/LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR RECTANGULAR 142 X 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 55/65 W DESIGN WATTAGE BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 6052-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
6052-12.8
Sealed Beam Lamp 6052-12.8
INCANDESCENT TYPE 5.44 INCH OVERALL LENGTH AUTO HEADLAMP HIGH/LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR RECTANGULAR 142 X 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 55/65 W DESIGN WATTAGE BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
  • INCANDESCENT TYPE
  • 5.44 INCH OVERALL LENGTH
  • AUTO HEADLAMP HIGH/LOW BEAM APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 150/320 LIFE IN HOUR
  • RECTANGULAR 142 X 200 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 55/65 W DESIGN WATTAGE
  • BULB DIAMETER 7.87 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 6052-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Strip Lights - 1807506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details