GE Digital Energy - Power Sensing Current Transformer 604-401

Description
CURRENT TRANSFORMER 400:5AMP 600V 50-400HZ 10KV. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 400:5AMP 600V 50-400HZ 10KV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 51322069 - Radwell International
Willingboro, NJ, United States
Current Transformer
51322069
Current Transformer 51322069
CURRENT TRANSFORMER 400:5AMP 600V 50-400HZ 10KV. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 400:5AMP 600V 50-400HZ 10KV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 51322069
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3297-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details
Split-core current transformer - 855-5105/1000-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details