GE LightingMiniature Incandescent Lamp6034BPGPL-28
Description
0.64 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
1000 STANDARD PACKAGE
M23 2 PIN BASE TYPE
T1.75 SHAPE DESIGNATION
0.15 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.024 AMPERE Design Current
28 V Design Voltage
5000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
PACKAGING TYPE BULK
GE Lighting
Done
Datasheet
Description
0.64 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
1000 STANDARD PACKAGE
M23 2 PIN BASE TYPE
T1.75 SHAPE DESIGNATION
0.15 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.024 AMPERE Design Current
28 V Design Voltage
5000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
PACKAGING TYPE BULK
0.64 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
1000 STANDARD PACKAGE
M23 2 PIN BASE TYPE
T1.75 SHAPE DESIGNATION
0.15 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.024 AMPERE Design Current
28 V Design Voltage
5000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
PACKAGING TYPE BULK