GE Digital Energy - Power Sensing Current Transformer 601-401

Description
CURRENT TRANSFORMER 400:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 400:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 56427663 - Radwell International
Willingboro, NJ, United States
Current Transformer
56427663
Current Transformer 56427663
CURRENT TRANSFORMER 400:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 400:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 56427663
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5101/300-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 1243883 - RS Components, Ltd.
Specs
Type / Applications Pcb mount
Operating Temperature -40 C (-40 F)
View Details
Current Transformers & Shunts - EA3323-000 - TE Connectivity
Specs
Burden 7.5 VA
Secondary Current 5 amps
View Details