GE Digital Energy - Power Sensing Current Transformer 600-401

Description
CURRENT TRANSFORMER, INDOOR, RATIO 400:5 A, SINGLE PHASE, 600 V, 50-400 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, INDOOR, RATIO 400:5 A, SINGLE PHASE, 600 V, 50-400 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 44647929 - Radwell International
Willingboro, NJ, United States
Current Transformer
44647929
Current Transformer 44647929
CURRENT TRANSFORMER, INDOOR, RATIO 400:5 A, SINGLE PHASE, 600 V, 50-400 HZ. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, INDOOR, RATIO 400:5 A, SINGLE PHASE, 600 V, 50-400 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 44647929
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-1700/032-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
MODEL 2SFT 50:5 RATIO - 1411-2SFT-500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Current Transformers - 106775 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Primary Voltage 15 volts
View Details
SCT0121-0015 | Coil CT, 15 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 15 amps
View Details