GE Company Motor 5SME44GG5015

Description
DISCONTINUED BY MANUFACTURER, ELECTRONICALLY COMMUTATED MOTOR, DIRECT DRIVE SINGLE PHASE, TOTALLY ENCLOSED, 16 WATT, 115 VOLT, 1850 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ELECTRONICALLY COMMUTATED MOTOR, DIRECT DRIVE SINGLE PHASE, TOTALLY ENCLOSED, 16 WATT, 115 VOLT, 1850 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 36944055 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, ELECTRONICALLY COMMUTATED MOTOR, DIRECT DRIVE SINGLE PHASE, TOTALLY ENCLOSED, 16 WATT, 115 VOLT, 1850 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ELECTRONICALLY COMMUTATED MOTOR, DIRECT DRIVE SINGLE PHASE, TOTALLY ENCLOSED, 16 WATT, 115 VOLT, 1850 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 36944055
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C1630...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
100mm mini linear servo - P16-100-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-035 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details