GE Company Motor 5KCP39JGP344S

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 1/3 HP, 460 VOLTS, 1.40 AMPS, 1070 RPM, 60 HZ, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 1/3 HP, 460 VOLTS, 1.40 AMPS, 1070 RPM, 60 HZ, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 163199661 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 1/3 HP, 460 VOLTS, 1.40 AMPS, 1070 RPM, 60 HZ, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 1/3 HP, 460 VOLTS, 1.40 AMPS, 1070 RPM, 60 HZ, 3 SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 163199661
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-1167) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
109 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0160A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details