GE Company Motor 5K49UG1599A

Description
MOTOR, 230/460VAC, 6.6/3.6AMP, 2HP, 3PH, 1725RPM. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 230/460VAC, 6.6/3.6AMP, 2HP, 3PH, 1725RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 100716768 - Radwell International
Willingboro, NJ, United States
MOTOR, 230/460VAC, 6.6/3.6AMP, 2HP, 3PH, 1725RPM. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 230/460VAC, 6.6/3.6AMP, 2HP, 3PH, 1725RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 100716768
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Gear Motor - YHD-20RGM130-202K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details