GE Company Motor 5K49DN4130

Description
MOTOR, 1/4 HP, 3 PHASE, 1725 RPM, 208-230/460 VAC, 60 HZ, 1.1-1.2/0.6 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1/4 HP, 3 PHASE, 1725 RPM, 208-230/460 VAC, 60 HZ, 1.1-1.2/0.6 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 61414232 - Radwell International
Willingboro, NJ, United States
MOTOR, 1/4 HP, 3 PHASE, 1725 RPM, 208-230/460 VAC, 60 HZ, 1.1-1.2/0.6 AMP. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1/4 HP, 3 PHASE, 1725 RPM, 208-230/460 VAC, 60 HZ, 1.1-1.2/0.6 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 61414232
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
Gear Motor - YHD-20RGM130-202K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PGM.WH60DL-179-1317Q Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0188 HP
View Details