GE Company Motor 5K42FG3874

Description
DISCONTINUED BY MANUFACTURER, MOTOR, AC MOTOR, 3 PHASE, 1.69 AMP, 200 VAC, 60 HZ, 56 FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, AC MOTOR, 3 PHASE, 1.69 AMP, 200 VAC, 60 HZ, 56 FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 220640646 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, AC MOTOR, 3 PHASE, 1.69 AMP, 200 VAC, 60 HZ, 56 FRAME. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, AC MOTOR, 3 PHASE, 1.69 AMP, 200 VAC, 60 HZ, 56 FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 220640646
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Spur Gearmotor - Hansen Series 116-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
SXG Gear Motor, 200V Batteryless - SXG30AW_-VL155-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0039 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 210:1 6 volts - L12-50-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Waterproof smart water meter switch actuator motor - PGM-36FP series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 5.23E-4 HP
Gear Type Worm
View Details