GE Company Motor 5K38PN305J

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 3/4 HP, 3 PHASE, 208-230/460 VAC, 60/50 HZ, 3450 / 2850 RPM, 2.5-2.6 / 1.3 AMPS, TENV AC INDUCTION, SESS, FRAME: 48 OR 48Y. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 3/4 HP, 3 PHASE, 208-230/460 VAC, 60/50 HZ, 3450 / 2850 RPM, 2.5-2.6 / 1.3 AMPS, TENV AC INDUCTION, SESS, FRAME: 48 OR 48Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 24964533 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 3/4 HP, 3 PHASE, 208-230/460 VAC, 60/50 HZ, 3450 / 2850 RPM, 2.5-2.6 / 1.3 AMPS, TENV AC INDUCTION, SESS, FRAME: 48 OR 48Y. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 3/4 HP, 3 PHASE, 208-230/460 VAC, 60/50 HZ, 3450 / 2850 RPM, 2.5-2.6 / 1.3 AMPS, TENV AC INDUCTION, SESS, FRAME: 48 OR 48Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 24964533
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXJ Gear Motor, 200V Batteryless - SXJ01AW_-VL050-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 25 : 1
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details