GE Company Motor 5K33KN356

Description
DISCONTINUED BY MANUFACTURER, AC MOTOR, 1/3HP, 230/460V, 50/60HZ, 3PH, 1725RPM, 1.50/.75A. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC MOTOR, 1/3HP, 230/460V, 50/60HZ, 3PH, 1725RPM, 1.50/.75A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 191955921 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, AC MOTOR, 1/3HP, 230/460V, 50/60HZ, 3PH, 1725RPM, 1.50/.75A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC MOTOR, 1/3HP, 230/460V, 50/60HZ, 3PH, 1725RPM, 1.50/.75A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 191955921
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
PQ12-R Micro Linear Servos for RC & Arduino 30:1 6 volts - PQ12-30-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 30 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-100 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details