GE Company Motor 5BPA34TAA25

Description
DISCONTINUED BY MANUFACTURER, DC MOTOR, 1/3 HP, 1725 RPM, 48 VOLT, 6.9 AMP, . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DC MOTOR, 1/3 HP, 1725 RPM, 48 VOLT, 6.9 AMP, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 225301307 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, DC MOTOR, 1/3 HP, 1725 RPM, 48 VOLT, 6.9 AMP, . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC MOTOR, 1/3 HP, 1725 RPM, 48 VOLT, 6.9 AMP, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 225301307
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
Gear Motor - YHD-25RGM370-45K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 2.7 VDC
Continuous Current 2.1 amps
View Details
 - PGM.C025M0050-02 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0028 HP
View Details