GE Lighting Miniature Incandescent Lamp 590-13.5

Description
1.06 INCH OVERALL LENGTH STRIP LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.37 AMPERE Design Current 13.5 V Design Voltage 5 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH BULB MATERIAL LEAD GLASS LIGHT CENTER LENGTH 0.5 INCH
Datasheet
Description
1.06 INCH OVERALL LENGTH STRIP LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.37 AMPERE Design Current 13.5 V Design Voltage 5 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH BULB MATERIAL LEAD GLASS LIGHT CENTER LENGTH 0.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 590-13.5 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
590-13.5
Miniature Incandescent Lamp 590-13.5
1.06 INCH OVERALL LENGTH STRIP LIGHTING APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.37 AMPERE Design Current 13.5 V Design Voltage 5 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH BULB MATERIAL LEAD GLASS LIGHT CENTER LENGTH 0.5 INCH
  • 1.06 INCH OVERALL LENGTH
  • STRIP LIGHTING APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.37 AMPERE Design Current
  • 13.5 V Design Voltage
  • 5 W Design Wattage
  • 2000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • BULB MATERIAL LEAD GLASS
  • LIGHT CENTER LENGTH 0.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 590-13.5
Product Name Miniature Incandescent Lamp
Base Type Wedge
Unlock Full Specs
to access all available technical data