GE Digital Energy - Power Sensing Current Transformer 58RBL-500

Description
CURRENT TRANSFORMER 50:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 50:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 47302767 - Radwell International
Willingboro, NJ, United States
Current Transformer
47302767
Current Transformer 47302767
CURRENT TRANSFORMER 50:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 50:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 47302767
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformer - 909239 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Split-core current transformer - 855-5005/800-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
2 suppliers
Current Transformers - 1718799 - RS Components, Ltd.
Specs
Type / Applications Clip fit
Operating Temperature 55 C (131 F)
View Details
Current Transformers & Shunts - EA3310-000 - TE Connectivity
Specs
Burden 3.75 VA
Secondary Current 5 amps
View Details