GE Lighting Standard Incandescent Lamp 57A/CL-2/10PK-120

Description
4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 57 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 790 LUMEN INTENSITY CC6 FILAMENT TYPE BULB DIAMETER 5 INCH COLOR TEMPERATURE 2800 K
Description
4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 57 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 790 LUMEN INTENSITY CC6 FILAMENT TYPE BULB DIAMETER 5 INCH COLOR TEMPERATURE 2800 K

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 57A/CL-2/10PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
57A/CL-2/10PK-120
Standard Incandescent Lamp 57A/CL-2/10PK-120
4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 57 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 790 LUMEN INTENSITY CC6 FILAMENT TYPE BULB DIAMETER 5 INCH COLOR TEMPERATURE 2800 K
  • 4.43 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 57 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 790 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • BULB DIAMETER 5 INCH
  • COLOR TEMPERATURE 2800 K
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 57A/CL-2/10PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data