GE Lighting Miniature Incandescent Lamp 57/BP2-14

Description
1.07 INCH OVERALL LENGTH AUTO, INSTRUMENT APPLICATION 48 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
1.07 INCH OVERALL LENGTH AUTO, INSTRUMENT APPLICATION 48 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 57/BP2-14 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
57/BP2-14
Miniature Incandescent Lamp 57/BP2-14
1.07 INCH OVERALL LENGTH AUTO, INSTRUMENT APPLICATION 48 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH PACKAGING TYPE BLISTER PACK
  • 1.07 INCH OVERALL LENGTH
  • AUTO, INSTRUMENT APPLICATION
  • 48 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • G4.5 SHAPE DESIGNATION
  • 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.24 AMPERE Design Current
  • 14 V Design Voltage
  • 3 W Design Wattage
  • 500 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.563 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 57/BP2-14
Product Name Miniature Incandescent Lamp
Base Type BA9S MINIATURE BAYONET
Unlock Full Specs
to access all available technical data