GE Lighting Miniature Incandescent Lamp 57-14 25591

Description
1.07 INCH OVERALL LENGTH AUTO, INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 500 LIFE 1 IN HOUR BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet
Description
1.07 INCH OVERALL LENGTH AUTO, INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 500 LIFE 1 IN HOUR BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 57-14 25591 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
57-14 25591
Miniature Incandescent Lamp 57-14 25591
1.07 INCH OVERALL LENGTH AUTO, INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 500 LIFE 1 IN HOUR BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH
  • 1.07 INCH OVERALL LENGTH
  • AUTO, INSTRUMENT APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • G4.5 SHAPE DESIGNATION
  • 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.24 AMPERE Design Current
  • 14 V Design Voltage
  • 3 W Design Wattage
  • 500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.563 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 57-14 25591
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 300BLV035 - Generation Brands
Specs
Base Type 2-Pin
View Details
Miniature Incandescent Lamp - LX110-24V - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 10000 hours
View Details