GE Digital Energy - Power Sensing Current Transformer 56RL-201

Description
CURRENT TRANSFORMER 200:5, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:200:5, ACCURACY CLASS:CLASS 1, POWER RATING:4VA, WINDOW DIAMETER:52.3MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 200:5, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:200:5, ACCURACY CLASS:CLASS 1, POWER RATING:4VA, WINDOW DIAMETER:52.3MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 48588141 - Radwell International
Willingboro, NJ, United States
Current Transformer
48588141
Current Transformer 48588141
CURRENT TRANSFORMER 200:5, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:200:5, ACCURACY CLASS:CLASS 1, POWER RATING:4VA, WINDOW DIAMETER:52.3MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 200:5, CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE, CURRENT RATIO:200:5, ACCURACY CLASS:CLASS 1, POWER RATING:4VA, WINDOW DIAMETER:52.3MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 48588141
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-1005/2500-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 106793 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details