GE Lighting Miniature Incandescent Lamp 562/BP2-12

Description
1.72 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE RIGID LOOP BASE TYPE T3 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 0.74 AMPERE Design Current 13.5 V Design Voltage 10 W Design Wattage 2000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
1.72 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE RIGID LOOP BASE TYPE T3 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 0.74 AMPERE Design Current 13.5 V Design Voltage 10 W Design Wattage 2000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 562/BP2-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
562/BP2-12
Miniature Incandescent Lamp 562/BP2-12
1.72 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE RIGID LOOP BASE TYPE T3 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 0.74 AMPERE Design Current 13.5 V Design Voltage 10 W Design Wattage 2000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH PACKAGING TYPE BLISTER PACK
  • 1.72 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • RIGID LOOP BASE TYPE
  • T3 SHAPE DESIGNATION
  • 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
  • C8 FILAMENT TYPE
  • 0.74 AMPERE Design Current
  • 13.5 V Design Voltage
  • 10 W Design Wattage
  • 2000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.375 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 562/BP2-12
Product Name Miniature Incandescent Lamp
Base Type RIGID LOOP
Unlock Full Specs
to access all available technical data