GE LightingMiniature Incandescent Lamp561/BP2-12.8 12358
Description
1.72 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
RIGID LOOP BASE TYPE
T3 SHAPE DESIGNATION
12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
0.97 AMPERE Design Current
12.8 V Design Voltage
12 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.375 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.72 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
RIGID LOOP BASE TYPE
T3 SHAPE DESIGNATION
12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
0.97 AMPERE Design Current
12.8 V Design Voltage
12 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.375 INCH
PACKAGING TYPE BLISTER PACK
1.72 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
RIGID LOOP BASE TYPE
T3 SHAPE DESIGNATION
12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
0.97 AMPERE Design Current
12.8 V Design Voltage
12 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.375 INCH
PACKAGING TYPE BLISTER PACK