GE Lighting Miniature Incandescent Lamp 561-12.8 39746

Description
1.72 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE RIGID LOOP BASE TYPE T3 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 0.97 AMPERE Design Current 12.8 V Design Voltage 12 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.375 INCH
Datasheet
Description
1.72 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE RIGID LOOP BASE TYPE T3 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 0.97 AMPERE Design Current 12.8 V Design Voltage 12 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.375 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 561-12.8 39746 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
561-12.8 39746
Miniature Incandescent Lamp 561-12.8 39746
1.72 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE RIGID LOOP BASE TYPE T3 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 0.97 AMPERE Design Current 12.8 V Design Voltage 12 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.375 INCH
  • 1.72 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • RIGID LOOP BASE TYPE
  • T3 SHAPE DESIGNATION
  • 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY
  • C8 FILAMENT TYPE
  • 0.97 AMPERE Design Current
  • 12.8 V Design Voltage
  • 12 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.375 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 561-12.8 39746
Product Name Miniature Incandescent Lamp
Base Type Rigid Loop
Unlock Full Specs
to access all available technical data