GE LightingHalogen Reflector Lamp55PAR/HIR+/SP10-120
Description
5.31 INCH OVERALL LENGTH
SPOTLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
55 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
4200 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1120 LUMEN INTENSITY
2750
CC8 FILAMENT TYPE
10 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB DIAMETER 4.75 INCH
GE Lighting
Done
Datasheet
Description
5.31 INCH OVERALL LENGTH
SPOTLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
55 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
4200 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1120 LUMEN INTENSITY
2750
CC8 FILAMENT TYPE
10 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB DIAMETER 4.75 INCH
5.31 INCH OVERALL LENGTH
SPOTLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
55 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
4200 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1120 LUMEN INTENSITY
2750
CC8 FILAMENT TYPE
10 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB DIAMETER 4.75 INCH