GE Company Contactor/Starter Coil 55-B38H

Description
MAGNETIC CONTACTOR COIL, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC CONTACTOR COIL, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 34778528 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
34778528
Contactor/Starter Coil 34778528
MAGNETIC CONTACTOR COIL, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC CONTACTOR COIL, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 34778528
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 225657933 - Radwell International
Fuji Electric Corp. of America
View Details
Motor Starters - 206149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
Automotive Contactors - 2138622-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
IEC 12 A Contactor - 100-C12M10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details