GE Lighting Miniature Incandescent Lamp 55-7

Description
1.07 INCH OVERALL LENGTH INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.41 AMPERE Design Current 7 V Design Voltage 3 W Design Wattage 500 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet
Description
1.07 INCH OVERALL LENGTH INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.41 AMPERE Design Current 7 V Design Voltage 3 W Design Wattage 500 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 55-7 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
55-7
Miniature Incandescent Lamp 55-7
1.07 INCH OVERALL LENGTH INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G4.5 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.41 AMPERE Design Current 7 V Design Voltage 3 W Design Wattage 500 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.563 INCH LIGHT CENTER LENGTH 0.56 INCH
  • 1.07 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • G4.5 SHAPE DESIGNATION
  • 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 0.41 AMPERE Design Current
  • 7 V Design Voltage
  • 3 W Design Wattage
  • 500 LIFE 1 IN HOUR
  • BULB MATERIAL LEAD GLASS
  • BULB DIAMETER 0.563 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 55-7
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 308AF-UNIT-28 - GE Lighting
Specs
Base Type Double Contact Bayonet
Filament Type C-2V
Lamp Power 19 watts
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details
150A21/FROST- SUPERIOR LIFE® - 81554 - Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 150 watts
Mean Lumens 1650 lm (131 cp)
View Details