GE Company Contact Kit 546A780G51

Description
CONTACT KIT, 3POLE, NEMA2, RENEWAL PART. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT KIT, 3POLE, NEMA2, RENEWAL PART. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 4783840 - Radwell International
Willingboro, NJ, United States
Contact Kit
4783840
Contact Kit 4783840
CONTACT KIT, 3POLE, NEMA2, RENEWAL PART. FREE 2 YEAR RADWELL WARRANTY

CONTACT KIT, 3POLE, NEMA2, RENEWAL PART. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4783840
Product Name Contact Kit
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

17A Manual Motor Starters - MMS-63H-17A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09J10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Solid State Overload/Relay - 401120 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details