GE LightingHalogen Reflector Lamp53PARHIR+XLS10P6-120
Description
5.31 INCH OVERALL LENGTH
5.31 OVERALL LENGTH IN INCH
SPOT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
53 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
7800 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
940 LUMEN INTENSITY
2700
CC8 FILAMENT TYPE
10 DEG DISTRIBUTION/BEAM SPREAD
940 INTENSITY IN LUMEN
BULB DIAMETER 4.75 INCH
BULB MATERIAL BOROSILICATE GLASS
COLOR RENDERING INDEX 100
GE Lighting
Done
Datasheet
Description
5.31 INCH OVERALL LENGTH
5.31 OVERALL LENGTH IN INCH
SPOT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
53 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
7800 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
940 LUMEN INTENSITY
2700
CC8 FILAMENT TYPE
10 DEG DISTRIBUTION/BEAM SPREAD
940 INTENSITY IN LUMEN
BULB DIAMETER 4.75 INCH
BULB MATERIAL BOROSILICATE GLASS
COLOR RENDERING INDEX 100
5.31 INCH OVERALL LENGTH
5.31 OVERALL LENGTH IN INCH
SPOT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
53 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
7800 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
940 LUMEN INTENSITY
2700
CC8 FILAMENT TYPE
10 DEG DISTRIBUTION/BEAM SPREAD
940 INTENSITY IN LUMEN
BULB DIAMETER 4.75 INCH
BULB MATERIAL BOROSILICATE GLASS
COLOR RENDERING INDEX 100