GE Lighting Miniature Incandescent Lamp 53-14.4 25550

Description
0.94 INCH OVERALL LENGTH AUTO, INDICATOR APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 1 CD (SPHERICAL), 13 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.12 AMPERE Design Current 14.4 V Design Voltage 2 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.438 INCH LIGHT CENTER LENGTH 0.5 INCH
Datasheet
Description
0.94 INCH OVERALL LENGTH AUTO, INDICATOR APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 1 CD (SPHERICAL), 13 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.12 AMPERE Design Current 14.4 V Design Voltage 2 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.438 INCH LIGHT CENTER LENGTH 0.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 53-14.4 25550 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
53-14.4 25550
Miniature Incandescent Lamp 53-14.4 25550
0.94 INCH OVERALL LENGTH AUTO, INDICATOR APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 1 CD (SPHERICAL), 13 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.12 AMPERE Design Current 14.4 V Design Voltage 2 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.438 INCH LIGHT CENTER LENGTH 0.5 INCH
  • 0.94 INCH OVERALL LENGTH
  • AUTO, INDICATOR APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • G3.5 SHAPE DESIGNATION
  • 1 CD (SPHERICAL), 13 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.12 AMPERE Design Current
  • 14.4 V Design Voltage
  • 2 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.438 INCH
  • LIGHT CENTER LENGTH 0.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 53-14.4 25550
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data