6 INCH OVERALL LENGTH
AIRCRAFT COOL WHITE APPLICATION
24 STANDARD PACKAGE
2 PIN MINIATURE BASE TYPE
T5 SHAPE DESIGNATION
11.9 CD (SPHERICAL), 140 LUMEN (INITIAL) INTENSITY
28 V Design Voltage
4 W Design Wattage
7500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
GE Lighting
Done
Datasheet
Description
6 INCH OVERALL LENGTH
AIRCRAFT COOL WHITE APPLICATION
24 STANDARD PACKAGE
2 PIN MINIATURE BASE TYPE
T5 SHAPE DESIGNATION
11.9 CD (SPHERICAL), 140 LUMEN (INITIAL) INTENSITY
28 V Design Voltage
4 W Design Wattage
7500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
6 INCH OVERALL LENGTH
AIRCRAFT COOL WHITE APPLICATION
24 STANDARD PACKAGE
2 PIN MINIATURE BASE TYPE
T5 SHAPE DESIGNATION
11.9 CD (SPHERICAL), 140 LUMEN (INITIAL) INTENSITY
28 V Design Voltage
4 W Design Wattage
7500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
6 INCH OVERALL LENGTH
AIRCRAFT COOL WHITE APPLICATION
24 STANDARD PACKAGE
2 PIN MINIATURE BASE TYPE
T5 SHAPE DESIGNATION
11.9 CD (SPHERICAL), 140 LUMEN (INITIAL) INTENSITY
28 V Design Voltage
4 W Design Wattage
7500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
5104CW-28
Product Name
Miniature Incandescent Lamp
Base Type
2-Pin; Bi-Pin T5
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems