GE Lighting Miniature Incandescent Lamp 5104-WW-AC

Description
6 INCH OVERALL LENGTH AIRCRAFT APPLICATION 24 STANDARD PACKAGE MINIATURE 2 PIN BASE TYPE T5 SHAPE DESIGNATION 11.1 CD (SPHERICAL), 140 LUMEN (INITIAL) INTENSITY 4 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH BULB FINISH WARM WHITE
Datasheet
Description
6 INCH OVERALL LENGTH AIRCRAFT APPLICATION 24 STANDARD PACKAGE MINIATURE 2 PIN BASE TYPE T5 SHAPE DESIGNATION 11.1 CD (SPHERICAL), 140 LUMEN (INITIAL) INTENSITY 4 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH BULB FINISH WARM WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 5104-WW-AC - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
5104-WW-AC
Miniature Incandescent Lamp 5104-WW-AC
6 INCH OVERALL LENGTH AIRCRAFT APPLICATION 24 STANDARD PACKAGE MINIATURE 2 PIN BASE TYPE T5 SHAPE DESIGNATION 11.1 CD (SPHERICAL), 140 LUMEN (INITIAL) INTENSITY 4 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH BULB FINISH WARM WHITE
  • 6 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 24 STANDARD PACKAGE
  • MINIATURE 2 PIN BASE TYPE
  • T5 SHAPE DESIGNATION
  • 11.1 CD (SPHERICAL), 140 LUMEN (INITIAL) INTENSITY
  • 4 W Design Wattage
  • 7500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.625 INCH
  • BULB FINISH WARM WHITE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 5104-WW-AC
Product Name Miniature Incandescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Unlock Full Specs
to access all available technical data