GE LightingHalogen Reflector Lamp50PARHIR+3KFL25T-120
Description
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2600 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
900 LUMEN INTENSITY
2800
CC8 FILAMENT TYPE
25 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB MATERIAL BOROSILICATE GLASS
BULB DIAMETER 4.75 INCH
COLOR RENDERING INDEX 100
GE Lighting
Done
Datasheet
Description
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2600 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
900 LUMEN INTENSITY
2800
CC8 FILAMENT TYPE
25 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB MATERIAL BOROSILICATE GLASS
BULB DIAMETER 4.75 INCH
COLOR RENDERING INDEX 100
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2600 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
900 LUMEN INTENSITY
2800
CC8 FILAMENT TYPE
25 DEG DISTRIBUTION/BEAM SPREAD
HIR[TM] BRAND
BULB MATERIAL BOROSILICATE GLASS
BULB DIAMETER 4.75 INCH
COLOR RENDERING INDEX 100