GE Lighting Sealed Beam Lamp 50PAR36/H/SP8-12

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH SPOTLIGHT APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 10000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 11 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH COLOR TEMPERATURE 3050 DEG K INITIAL INTENSITY 400 LUMEN
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH SPOTLIGHT APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 10000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 11 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH COLOR TEMPERATURE 3050 DEG K INITIAL INTENSITY 400 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 50PAR36/H/SP8-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
50PAR36/H/SP8-12
Sealed Beam Lamp 50PAR36/H/SP8-12
HALOGEN TYPE 2.75 INCH OVERALL LENGTH SPOTLIGHT APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 10000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 11 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH COLOR TEMPERATURE 3050 DEG K INITIAL INTENSITY 400 LUMEN
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • SPOTLIGHT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 4000 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 10000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 11 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • COLOR TEMPERATURE 3050 DEG K
  • INITIAL INTENSITY 400 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 50PAR36/H/SP8-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Strip Lights - 2515124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
800B 16 mm Push-Button Incandescent Bulb - 800B-N2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Hollow cathode lamp - L233-11NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details