REFLECTOR TYPE
LIGHT INSIDE FROST COLOR
6.06 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
50 W WATTAGE
ELLIPTICAL STYLE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
ER30 SHAPE DESIGNATION
525 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 3.75 INCH
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
LIGHT INSIDE FROST COLOR
6.06 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
50 W WATTAGE
ELLIPTICAL STYLE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
ER30 SHAPE DESIGNATION
525 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 3.75 INCH
REFLECTOR TYPE
LIGHT INSIDE FROST COLOR
6.06 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
50 W WATTAGE
ELLIPTICAL STYLE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
ER30 SHAPE DESIGNATION
525 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 3.75 INCH