GE Lighting Halogen Low Voltage Display Lamp 50AR70/SP8-12

Description
2.64 INCH OVERALL LENGTH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 50 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 3000 LIFE IN HOUR AR70 SHAPE DESIGNATION 2800 C8 FILAMENT TYPE 8 DEGREE DISTRIBUTION/BEAM SPREAD DIAMETER 2.75 INCH APPLICATION SPOT
Datasheet
Description
2.64 INCH OVERALL LENGTH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 50 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 3000 LIFE IN HOUR AR70 SHAPE DESIGNATION 2800 C8 FILAMENT TYPE 8 DEGREE DISTRIBUTION/BEAM SPREAD DIAMETER 2.75 INCH APPLICATION SPOT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Low Voltage Display Lamp - 50AR70/SP8-12 - GE Lighting
Cleveland, OH, USA
Halogen Low Voltage Display Lamp
50AR70/SP8-12
Halogen Low Voltage Display Lamp 50AR70/SP8-12
2.64 INCH OVERALL LENGTH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 50 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 3000 LIFE IN HOUR AR70 SHAPE DESIGNATION 2800 C8 FILAMENT TYPE 8 DEGREE DISTRIBUTION/BEAM SPREAD DIAMETER 2.75 INCH APPLICATION SPOT
  • 2.64 INCH OVERALL LENGTH
  • 12 V VOLTAGE RATING
  • 10 STANDARD PACKAGE
  • 50 W WATTAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • 3000 LIFE IN HOUR
  • AR70 SHAPE DESIGNATION
  • 2800
  • C8 FILAMENT TYPE
  • 8 DEGREE DISTRIBUTION/BEAM SPREAD
  • DIAMETER 2.75 INCH
  • APPLICATION SPOT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number 50AR70/SP8-12
Product Name Halogen Low Voltage Display Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
Halogen Bulbs - 6559182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type P13.5s
Rated Average Life 25 hours
Maximum Overall Length 1.22 inch (31 mm)
View Details
Tubular Quartz Infrared Halogen Lamp - LQ75 - RAB Lighting
Specs
Base Type 2-Pin
Lamp Power 75 watts
Rated Average Life 1500 hours
View Details
THHC Lighting
Specs
Base Type GY6.35
Lamp Power 50 watts
Rated Average Life 2000 hours
View Details