50AR111/SP4-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display Lamp50AR111/SP4-12
Description
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
10 STANDARD PACKAGE
50 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
25000 CD INTENSITY
2850
C8 FILAMENT TYPE
4 DEG NARROW SPOT DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 4.37 INCH
APPLICATION INDOOR SPOT LIGHT
GE Lighting
Done
Datasheet
Description
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
10 STANDARD PACKAGE
50 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
25000 CD INTENSITY
2850
C8 FILAMENT TYPE
4 DEG NARROW SPOT DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 4.37 INCH
APPLICATION INDOOR SPOT LIGHT
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
10 STANDARD PACKAGE
50 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
25000 CD INTENSITY
2850
C8 FILAMENT TYPE
4 DEG NARROW SPOT DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 4.37 INCH
APPLICATION INDOOR SPOT LIGHT