GE LightingStandard Incandescent Lamp50A19/RS/SH-75
Description
INSIDE FROST COLOR
3.87 INCH OVERALL LENGTH
ROUGH SERVICE, TRAIN APPLICATION
75 V VOLTAGE RATING
120 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
A19 SHAPE DESIGNATION
500 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.375 INCH
LIGHT CENTER LENGTH 2.5 INCH
GE Lighting
Done
Datasheet
Description
INSIDE FROST COLOR
3.87 INCH OVERALL LENGTH
ROUGH SERVICE, TRAIN APPLICATION
75 V VOLTAGE RATING
120 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
A19 SHAPE DESIGNATION
500 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.375 INCH
LIGHT CENTER LENGTH 2.5 INCH
INSIDE FROST COLOR
3.87 INCH OVERALL LENGTH
ROUGH SERVICE, TRAIN APPLICATION
75 V VOLTAGE RATING
120 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
A19 SHAPE DESIGNATION
500 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.375 INCH
LIGHT CENTER LENGTH 2.5 INCH