GE LightingMiniature Incandescent Lamp50450-H4/28V-28
Description
3.62 INCH OVERALL LENGTH
BUS APPLICATION
200 STANDARD PACKAGE
P43T-38 BASE TYPE
T5 SHAPE DESIGNATION
151 CD (SPHERICAL) DESIGN 1, 95 CD (SPHERICAL) DESIGN 2 INTENSITY
C8/C8 FILAMENT TYPE
28 V Design Voltage
28 V DESIGN VOLTAGE 2
80 W Design Wattage
73 W DESIGN WATTAGE 2
300 LIFE 2 IN HOUR
150 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.14 INCH
PACKAGING TYPE BULK
GE Lighting
Done
Datasheet
Description
3.62 INCH OVERALL LENGTH
BUS APPLICATION
200 STANDARD PACKAGE
P43T-38 BASE TYPE
T5 SHAPE DESIGNATION
151 CD (SPHERICAL) DESIGN 1, 95 CD (SPHERICAL) DESIGN 2 INTENSITY
C8/C8 FILAMENT TYPE
28 V Design Voltage
28 V DESIGN VOLTAGE 2
80 W Design Wattage
73 W DESIGN WATTAGE 2
300 LIFE 2 IN HOUR
150 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.14 INCH
PACKAGING TYPE BULK
3.62 INCH OVERALL LENGTH
BUS APPLICATION
200 STANDARD PACKAGE
P43T-38 BASE TYPE
T5 SHAPE DESIGNATION
151 CD (SPHERICAL) DESIGN 1, 95 CD (SPHERICAL) DESIGN 2 INTENSITY
C8/C8 FILAMENT TYPE
28 V Design Voltage
28 V DESIGN VOLTAGE 2
80 W Design Wattage
73 W DESIGN WATTAGE 2
300 LIFE 2 IN HOUR
150 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.14 INCH
PACKAGING TYPE BULK
3.62 INCH OVERALL LENGTH
BUS APPLICATION
200 STANDARD PACKAGE
P43T-38 BASE TYPE
T5 SHAPE DESIGNATION
151 CD (SPHERICAL) DESIGN 1, 95 CD (SPHERICAL) DESIGN 2 INTENSITY