GE Lighting Miniature Incandescent Lamp 5013WW-AC

Description
21 INCH OVERALL LENGTH AIRCRAFT APPLICATION 24 STANDARD PACKAGE MINIATURE PINLESS BASE TYPE T5 SHAPE DESIGNATION 62.8 CD (SPHERICAL), 790 LUMEN (INITIAL) INTENSITY 13 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH BULB FINISH WARM WHITE
Datasheet
Description
21 INCH OVERALL LENGTH AIRCRAFT APPLICATION 24 STANDARD PACKAGE MINIATURE PINLESS BASE TYPE T5 SHAPE DESIGNATION 62.8 CD (SPHERICAL), 790 LUMEN (INITIAL) INTENSITY 13 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH BULB FINISH WARM WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 5013WW-AC - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
5013WW-AC
Miniature Incandescent Lamp 5013WW-AC
21 INCH OVERALL LENGTH AIRCRAFT APPLICATION 24 STANDARD PACKAGE MINIATURE PINLESS BASE TYPE T5 SHAPE DESIGNATION 62.8 CD (SPHERICAL), 790 LUMEN (INITIAL) INTENSITY 13 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH BULB FINISH WARM WHITE
  • 21 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 24 STANDARD PACKAGE
  • MINIATURE PINLESS BASE TYPE
  • T5 SHAPE DESIGNATION
  • 62.8 CD (SPHERICAL), 790 LUMEN (INITIAL) INTENSITY
  • 13 W Design Wattage
  • 7500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.625 INCH
  • BULB FINISH WARM WHITE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 5013WW-AC
Product Name Miniature Incandescent Lamp
Base Type Bi-Pin T5; MINIATURE PINLESS
Unlock Full Specs
to access all available technical data