GE LightingStandard Incandescent Lamp500R40/FL-BULK-120
Description
REFLECTOR TYPE
FROST COLOR
6.75 INCH OVERALL LENGTH
SWIMMING POOL APPLICATION
120 V VOLTAGE RATING
48 STANDARD PACKAGE
500 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
R40 SHAPE DESIGNATION
5500 LUMEN INTENSITY
CC2V FILAMENT TYPE
BASE MATERIAL BRASS
BULB MATERIAL HARD GLASS
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
FROST COLOR
6.75 INCH OVERALL LENGTH
SWIMMING POOL APPLICATION
120 V VOLTAGE RATING
48 STANDARD PACKAGE
500 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
R40 SHAPE DESIGNATION
5500 LUMEN INTENSITY
CC2V FILAMENT TYPE
BASE MATERIAL BRASS
BULB MATERIAL HARD GLASS
REFLECTOR TYPE
FROST COLOR
6.75 INCH OVERALL LENGTH
SWIMMING POOL APPLICATION
120 V VOLTAGE RATING
48 STANDARD PACKAGE
500 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
R40 SHAPE DESIGNATION
5500 LUMEN INTENSITY
CC2V FILAMENT TYPE
BASE MATERIAL BRASS
BULB MATERIAL HARD GLASS