500R40/5FL-120 -- SPECIAL PURPOSE INCANDESCENT LAMP
GE LightingSpecial Purpose Incandescent Lamp500R40/5FL-120
Description
R40 TYPE
FROST FINISH
6.75 INCH OVERALL LENGTH
SWIMMING POOL APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
500 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
5500 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HARD GLASS
BULB BASE MATERIAL BRASS
BULB DIAMETER 1.25 INCH
GE Lighting
Done
Datasheet
Description
R40 TYPE
FROST FINISH
6.75 INCH OVERALL LENGTH
SWIMMING POOL APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
500 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
5500 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HARD GLASS
BULB BASE MATERIAL BRASS
BULB DIAMETER 1.25 INCH
R40 TYPE
FROST FINISH
6.75 INCH OVERALL LENGTH
SWIMMING POOL APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
500 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
5500 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HARD GLASS
BULB BASE MATERIAL BRASS
BULB DIAMETER 1.25 INCH