GE LightingSpecial Purpose Incandescent Lamp500R/3FL-120
Description
R40 TYPE
FROST FINISH
7.25 INCH OVERALL LENGTH
REFLECTOR FLOOD APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
500 W WATTAGE
E39 MOGUL SCREW BASE TYPE
2000 LIFE IN HOUR
6000 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HEAT RESISTANT GLASS
BULB DIAMETER 5 INCH
GE Lighting
Done
Datasheet
Description
R40 TYPE
FROST FINISH
7.25 INCH OVERALL LENGTH
REFLECTOR FLOOD APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
500 W WATTAGE
E39 MOGUL SCREW BASE TYPE
2000 LIFE IN HOUR
6000 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HEAT RESISTANT GLASS
BULB DIAMETER 5 INCH
R40 TYPE
FROST FINISH
7.25 INCH OVERALL LENGTH
REFLECTOR FLOOD APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
500 W WATTAGE
E39 MOGUL SCREW BASE TYPE
2000 LIFE IN HOUR
6000 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HEAT RESISTANT GLASS
BULB DIAMETER 5 INCH