GE Lighting Miniature Incandescent Lamp 5008WW-AC

Description
12 INCH OVERALL LENGTH AIRCRAFT APPLICATION 24 STANDARD PACKAGE MINIATURE PINLESS BASE TYPE T5 SHAPE DESIGNATION 34.6 CD (SPHERICAL), 435 LUMEN (INITIAL) INTENSITY 8 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH BULB FINISH WARM WHITE
Datasheet
Description
12 INCH OVERALL LENGTH AIRCRAFT APPLICATION 24 STANDARD PACKAGE MINIATURE PINLESS BASE TYPE T5 SHAPE DESIGNATION 34.6 CD (SPHERICAL), 435 LUMEN (INITIAL) INTENSITY 8 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH BULB FINISH WARM WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 5008WW-AC - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
5008WW-AC
Miniature Incandescent Lamp 5008WW-AC
12 INCH OVERALL LENGTH AIRCRAFT APPLICATION 24 STANDARD PACKAGE MINIATURE PINLESS BASE TYPE T5 SHAPE DESIGNATION 34.6 CD (SPHERICAL), 435 LUMEN (INITIAL) INTENSITY 8 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH BULB FINISH WARM WHITE
  • 12 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 24 STANDARD PACKAGE
  • MINIATURE PINLESS BASE TYPE
  • T5 SHAPE DESIGNATION
  • 34.6 CD (SPHERICAL), 435 LUMEN (INITIAL) INTENSITY
  • 8 W Design Wattage
  • 7500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.625 INCH
  • BULB FINISH WARM WHITE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 5008WW-AC
Product Name Miniature Incandescent Lamp
Base Type Bi-Pin T5; MINIATURE PINLESS
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Screw Base Lamp - 1487 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type T-3 1/4
Rated Average Life 3000 hours
Mean Lumens 17.58 lm (1.4 cp)
View Details
2 suppliers
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details