GE Lighting Miniature Incandescent Lamp 5008CW-AC

Description
12 INCH OVERALL LENGTH AIRCRAFT APPLICATION 24 STANDARD PACKAGE MINIATURE PINLESS BASE TYPE T5 SHAPE DESIGNATION 35.4 CD (SPHERICAL), 445 LUMEN (INITIAL) INTENSITY 8 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH BULB FINISH COOL WHITE
Datasheet
Description
12 INCH OVERALL LENGTH AIRCRAFT APPLICATION 24 STANDARD PACKAGE MINIATURE PINLESS BASE TYPE T5 SHAPE DESIGNATION 35.4 CD (SPHERICAL), 445 LUMEN (INITIAL) INTENSITY 8 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH BULB FINISH COOL WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 5008CW-AC - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
5008CW-AC
Miniature Incandescent Lamp 5008CW-AC
12 INCH OVERALL LENGTH AIRCRAFT APPLICATION 24 STANDARD PACKAGE MINIATURE PINLESS BASE TYPE T5 SHAPE DESIGNATION 35.4 CD (SPHERICAL), 445 LUMEN (INITIAL) INTENSITY 8 W Design Wattage 7500 LIFE 1 IN HOUR BULB DIAMETER 0.625 INCH BULB FINISH COOL WHITE
  • 12 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 24 STANDARD PACKAGE
  • MINIATURE PINLESS BASE TYPE
  • T5 SHAPE DESIGNATION
  • 35.4 CD (SPHERICAL), 445 LUMEN (INITIAL) INTENSITY
  • 8 W Design Wattage
  • 7500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.625 INCH
  • BULB FINISH COOL WHITE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 5008CW-AC
Product Name Miniature Incandescent Lamp
Base Type Bi-Pin T5; MINIATURE PINLESS
Unlock Full Specs
to access all available technical data