GE Lighting Special Purpose Incandescent Lamp 500-130

Description
PS35 TYPE CLEAR FINISH 9.37 INCH OVERALL LENGTH 7 INCH LIGHT CENTER LENGTH 130 V VOLTAGE RATING 24 STANDARD PACKAGE 500 W WATTAGE E39 MOGUL SCREW BASE TYPE 1000 LIFE IN HOUR 10850 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB BASE MATERIAL BRASS BULB DIAMETER 4.37 INCH
Datasheet
Description
PS35 TYPE CLEAR FINISH 9.37 INCH OVERALL LENGTH 7 INCH LIGHT CENTER LENGTH 130 V VOLTAGE RATING 24 STANDARD PACKAGE 500 W WATTAGE E39 MOGUL SCREW BASE TYPE 1000 LIFE IN HOUR 10850 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB BASE MATERIAL BRASS BULB DIAMETER 4.37 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 500-130 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
500-130
Special Purpose Incandescent Lamp 500-130
PS35 TYPE CLEAR FINISH 9.37 INCH OVERALL LENGTH 7 INCH LIGHT CENTER LENGTH 130 V VOLTAGE RATING 24 STANDARD PACKAGE 500 W WATTAGE E39 MOGUL SCREW BASE TYPE 1000 LIFE IN HOUR 10850 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB BASE MATERIAL BRASS BULB DIAMETER 4.37 INCH
  • PS35 TYPE
  • CLEAR FINISH
  • 9.37 INCH OVERALL LENGTH
  • 7 INCH LIGHT CENTER LENGTH
  • 130 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 500 W WATTAGE
  • E39 MOGUL SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • 10850 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB BASE MATERIAL BRASS
  • BULB DIAMETER 4.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 500-130
Product Name Special Purpose Incandescent Lamp
Base Type Mogul Base; Screw Terminals
Unlock Full Specs
to access all available technical data