INCANDESCENT TYPE
2.75 INCH OVERALL LENGTH
VERY WIDE FLOOD APPLICATION
SCREW TERMINAL BASE TYPE
2000 LIFE IN HOUR
PAR36 SHAPE DESIGNATION
600 CD (BEAM) INTENSITY
C6 FILAMENT TYPE
55 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
12 V DESIGN VOLTAGE
50 W DESIGN WATTAGE
BULB DIAMETER 4.5 INCH
GE Lighting
Done
Datasheet
Description
INCANDESCENT TYPE
2.75 INCH OVERALL LENGTH
VERY WIDE FLOOD APPLICATION
SCREW TERMINAL BASE TYPE
2000 LIFE IN HOUR
PAR36 SHAPE DESIGNATION
600 CD (BEAM) INTENSITY
C6 FILAMENT TYPE
55 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
12 V DESIGN VOLTAGE
50 W DESIGN WATTAGE
BULB DIAMETER 4.5 INCH
INCANDESCENT TYPE
2.75 INCH OVERALL LENGTH
VERY WIDE FLOOD APPLICATION
SCREW TERMINAL BASE TYPE
2000 LIFE IN HOUR
PAR36 SHAPE DESIGNATION
600 CD (BEAM) INTENSITY
C6 FILAMENT TYPE
55 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
12 V DESIGN VOLTAGE
50 W DESIGN WATTAGE
BULB DIAMETER 4.5 INCH