GE Lighting Standard Incandescent Lamp 50/150/NF-2/8PQ-120

Description
120 V VOLTAGE RATING 8 STANDARD PACKAGE 50/100/150 W WATTAGE A21 SHAPE DESIGNATION 615/1540/2155 LUMEN INTENSITY 615/1540/2155 INTENSITY IN LUMEN COLOR TEMPERATURE 2800 DEG K
Datasheet
Description
120 V VOLTAGE RATING 8 STANDARD PACKAGE 50/100/150 W WATTAGE A21 SHAPE DESIGNATION 615/1540/2155 LUMEN INTENSITY 615/1540/2155 INTENSITY IN LUMEN COLOR TEMPERATURE 2800 DEG K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 50/150/NF-2/8PQ-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
50/150/NF-2/8PQ-120
Standard Incandescent Lamp 50/150/NF-2/8PQ-120
120 V VOLTAGE RATING 8 STANDARD PACKAGE 50/100/150 W WATTAGE A21 SHAPE DESIGNATION 615/1540/2155 LUMEN INTENSITY 615/1540/2155 INTENSITY IN LUMEN COLOR TEMPERATURE 2800 DEG K
  • 120 V VOLTAGE RATING
  • 8 STANDARD PACKAGE
  • 50/100/150 W WATTAGE
  • A21 SHAPE DESIGNATION
  • 615/1540/2155 LUMEN INTENSITY
  • 615/1540/2155 INTENSITY IN LUMEN
  • COLOR TEMPERATURE 2800 DEG K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 50/150/NF-2/8PQ-120
Product Name Standard Incandescent Lamp
Lamp Power 50 to 150 watts
Unlock Full Specs
to access all available technical data