GE LightingSingle Ended Halogen Lamp50/150-HALOGEN-120
Description
A-LINE TYPE
5.25 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
50 W WATTAGE
E26D 3-CONTACT MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
A21 SHAPE DESIGNATION
700 LUMEN (DESIGN 1), 2300 LUMEN (DESIGN 2) INTENSITY
CC8 FILAMENT TYPE
DIAMETER 2.62 INCH
COLOR TEMPERATURE 2900 K
APPLICATION TABLE LAMP, ENCLOSED FIXTURE
GE Lighting
Done
Datasheet
Description
A-LINE TYPE
5.25 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
50 W WATTAGE
E26D 3-CONTACT MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
A21 SHAPE DESIGNATION
700 LUMEN (DESIGN 1), 2300 LUMEN (DESIGN 2) INTENSITY
CC8 FILAMENT TYPE
DIAMETER 2.62 INCH
COLOR TEMPERATURE 2900 K
APPLICATION TABLE LAMP, ENCLOSED FIXTURE
A-LINE TYPE
5.25 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
50 W WATTAGE
E26D 3-CONTACT MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
A21 SHAPE DESIGNATION
700 LUMEN (DESIGN 1), 2300 LUMEN (DESIGN 2) INTENSITY
CC8 FILAMENT TYPE
DIAMETER 2.62 INCH
COLOR TEMPERATURE 2900 K
APPLICATION TABLE LAMP, ENCLOSED FIXTURE